EN
  • EN
  • DE

VSC7110XJW

Part No VSC7110XJW
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Signal Conditioner
Number of Circuits 2
Voltage - Supply 2.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number VSC7110
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1104232-VSC7110XJW
Ultra Librarian 3D Model Ultra Librarian VSC7110XJW CAD Model

Description

Microchip Technology VSC7110XJW Product Overview

The VSC7110XJW is a cutting-edge product from Microchip Technology, designed to cater to the demanding requirements of high-speed networking and communications. This versatile device is an integral component in the development of advanced network solutions, providing robust features and reliable performance.

Key Features

  • High-Speed Interface: The VSC7110XJW is equipped with a high-speed serial interface, ensuring fast and efficient data transfer rates that are essential for modern networking applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product maintains a low power profile, making it ideal for applications where power conservation is critical.
  • Compact Size: The compact form factor of the VSC7110XJW allows for easy integration into various system designs without compromising on space, providing flexibility in hardware architecture.
  • Robust Security: Security features are built into the VSC7110XJW to protect against data breaches and unauthorized access, ensuring the integrity and confidentiality of transmitted data.
  • Advanced Technology: Utilizing state-of-the-art technology, this product delivers exceptional performance and reliability, making it a preferred choice for developers and engineers.

Applications

The VSC7110XJW from Microchip Technology is suitable for a wide range of applications, including:

  • Data centers and server farms
  • High-speed networking equipment
  • Telecommunications infrastructure
  • Enterprise storage systems
  • Industrial control and automation systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the VSC7110XJW is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. Furthermore, Microchip provides extensive support and resources to assist customers in the integration and deployment of this product, including technical documentation, application notes, and customer service.

In conclusion, the VSC7110XJW from Microchip Technology is an exceptional product that blends performance, efficiency, and security into a compact package, making it an excellent choice for any high-speed networking and communication application.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess