EN
  • EN
  • DE

TMS70C08

Part No TMS70C08
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100559-TMS70C08
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS70C08 CAD Model

Description

Introducing the TMS70C08 Microcontroller by Texas Instruments

The TMS70C08 is an advanced microcontroller designed by Texas Instruments, a leader in semiconductor design and manufacturing. This powerful microcontroller is part of the TMS7000 family, which is renowned for its high-performance capabilities and efficient power consumption. The TMS70C08 is specifically engineered to cater to the demanding needs of embedded systems in automotive, industrial control, and consumer electronics applications.

Key Features of the TMS70C08:

  • High-Performance CPU: At the heart of the TMS70C08 lies a high-speed 8-bit CPU, providing the computational power required for complex tasks and enabling fast processing of instructions.
  • Memory: The microcontroller comes with a generous amount of integrated memory, including both ROM and RAM, facilitating robust application development without the need for additional external memory components.
  • I/O Flexibility: A wide range of input/output ports are available, offering designers the flexibility to connect an array of peripherals and interfaces, making it ideal for multipurpose applications.
  • On-Chip Peripherals: The TMS70C08 includes essential on-chip peripherals such as timers, serial communication interfaces, and interrupt controllers, which help reduce system costs and complexity.
  • Low Power Consumption: Power efficiency is a hallmark of the TMS7000 family. The TMS70C08 is designed to operate with minimal power, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The versatility of the TMS70C08 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics such as gaming consoles and smart appliances
  • Communication equipment and networked devices

With its robust feature set and proven reliability, the TMS70C08 from Texas Instruments stands out as a premier solution for developers looking to push the boundaries of what's possible with modern microcontrollers. Whether you're designing the next generation of automotive systems or innovating within the realm of smart consumer devices, the TMS70C08 provides the performance and flexibility needed to achieve your design objectives.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess