EN
  • EN
  • DE

PS2703L1

Part No PS2703L1
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086002-PS2703L1
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2703L1 CAD Model

Description

The PS2703L1 is a solid-state relay (SSR) manufactured by NEC, designed for applications requiring electrical isolation between control and load circuits. It incorporates an infrared light-emitting diode (LED) on the input side and a phototransistor on the output side to provide optical isolation, enabling reliable and safe signal transmission in various applications.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor drives, and process control equipment for isolating control signals.
  • Telecommunications: Found in telecommunication equipment, such as line cards and switching systems, for signal isolation and circuit protection.
  • Power supplies: Employed in power supplies and inverters for feedback isolation and control.
  • Measurement and instrumentation: Used in data acquisition systems and test equipment for isolating measurement signals and reducing noise.
  • Office automation: Integrated into office automation equipment, such as printers and copiers, for control and isolation purposes.

Features:

  • High isolation voltage: Provides reinforced insulation, ensuring a high level of safety.
  • Compact package: Available in a small outline package (SOP), saving board space.
  • Fast switching speed: Enables rapid switching operations.
  • Low input current: Requires minimal input current for activation, reducing power consumption.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced safety: High isolation voltage enhances protection against high-voltage hazards.
  • Improved reliability: Solid-state design eliminates mechanical wear, increasing lifespan and reducing maintenance.
  • Reduced power consumption: Low input current requirements contribute to energy efficiency.
  • Space-saving design: Compact package allows for denser board layouts.
  • Simplified circuitry: Optocoupler simplifies circuit design by providing galvanic isolation.

Additional Details:

The PS2703L1 typically comes in a 4-pin SOP package. The isolation voltage rating is around 2500 Vrms. The forward current is typically low. Implementing appropriate external components, such as current limiting resistors, is crucial for optimizing performance and protecting the device. The device’s robust isolation capabilities make it well-suited for applications where safety and reliability are paramount.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess