EN
  • EN
  • DE

VNHL3NV04DPTRE

Part No VNHL3NV04DPTRE
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103973-VNHL3NV04DPTRE
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNHL3NV04DPTRE CAD Model

Description

The VNHL3NV04DPTRE from STMicroelectronics is a state-of-the-art power MOSFET designed specifically for high-efficiency applications within the automotive industry. This device is part of STMicroelectronics' OMNIFET II family, which is renowned for its robust and intelligent power management capabilities.

Key Features

  • High-Side Switch: The VNHL3NV04DPTRE is a high-side driver, allowing for direct control of the load from a positive supply line.
  • Current Limitation: With built-in current limiting, this MOSFET provides enhanced protection against overloads, ensuring reliability and longevity of both the MOSFET and the system it's integrated into.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, contributing to the safety of the overall application.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, this device is qualified under AEC-Q100 standards, ensuring performance under harsh conditions.
  • Low Power Consumption: Its efficient design results in low power consumption, making it ideal for energy-sensitive systems.

Applications

With its robust design and advanced features, the VNHL3NV04DPTRE is perfect for a variety of applications within the automotive sector, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Lighting Systems
  • Smart Power Distribution Systems

Technical Specifications

  • Drain-Source Voltage (Vds): 40V
  • Continuous Drain Current (Id): 12A
  • Power Dissipation (Pd): 30W
  • Operating Temperature Range: -40°C to 150°C
  • Package: DPAK (TO-252)

In summary, the VNHL3NV04DPTRE is a sophisticated and reliable component that offers a combination of high performance, efficiency, and safety, tailored to meet the demands of modern automotive applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess