EN
  • EN
  • DE

UPD74HC239C

Part No UPD74HC239C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103021-UPD74HC239C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC239C CAD Model

Description

The UPD74HC239C is a high-speed silicon gate CMOS dual 2-to-4 line decoder/demultiplexer manufactured by NEC. This device belongs to the 74HC family, characterized by its low power consumption, high noise immunity, and fast switching speeds, making it suitable for a variety of digital logic applications.

Applications

  • Memory address decoding: Used to select memory locations in memory systems.
  • Peripheral selection: Employed to select specific peripheral devices in a system.
  • Data routing: Utilized as a demultiplexer to route data from one line to one of several output lines.
  • Control signal distribution: Used to distribute control signals to various parts of a system.
  • Logic function implementation: Implemented in applications requiring decoding or demultiplexing functions in digital circuits.

Features

  • Dual 2-to-4 line decoder/demultiplexer: Contains two independent 2-to-4 line decoders/demultiplexers in a single package.
  • High-speed operation: Provides fast decoding and demultiplexing with typical propagation delays around 15 ns.
  • Low power consumption: Operates with low static power consumption due to CMOS technology.
  • Wide operating voltage range: Functions reliably over a broad voltage range, typically from 2V to 6V.
  • High noise immunity: Offers excellent noise immunity, ensuring stable operation in noisy environments.
  • Enable inputs: Each decoder/demultiplexer has its own enable input, allowing for independent control.

Benefits

  • Versatile decoding/demultiplexing: Allows for the implementation of various decoding and demultiplexing functions.
  • Fast signal processing: High-speed operation enables rapid decoding and signal routing.
  • Energy efficient: Low power consumption reduces energy requirements and heat dissipation.
  • Easy integration: Compatible with other TTL and CMOS logic devices, simplifying circuit design.
  • Reliable performance: High noise immunity ensures reliable operation even in challenging conditions.

Additional Details

The UPD74HC239C typically comes in a 16-pin DIP or SOIC package. The device is pin-compatible with the 74HC239 and can be used as a direct replacement. Each decoder/demultiplexer has two address inputs (A and B) and an enable input (Ľ). When Ľ is low, the decoder/demultiplexer is enabled, and one of the four outputs (Y0, Y1, Y2, Y3) goes low depending on the state of the address inputs. When Ľ is high, all outputs are high. The device is suitable for various applications, including memory selection, data routing, and control signal distribution in digital systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess