EN
  • EN
  • DE

PS9115

Part No PS9115
Manufacturer NEC
Description HIGH CMR, 10 Mbps TOTEM POLE OUTPUT TYPE 5-PIN SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239871-PS9115
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9115 CAD Model

Description

The PS9115 is a high-speed, high-common-mode transient immunity photocoupler manufactured by NEC (now Renesas Electronics Corporation). It's designed for isolating high-voltage circuits from low-voltage control circuits, providing reliable signal transfer while maintaining electrical isolation.

Applications:

  • Industrial automation systems
  • Inverter control
  • Power supplies
  • Motor control
  • Data communication

Features:

  • High common-mode transient immunity (CMTI): Ensures reliable operation in noisy environments.
  • High-speed data transmission: Enables fast data transfer rates.
  • High isolation voltage: Provides robust electrical isolation between circuits.
  • Compact package: Saves valuable board space.
  • Low input current: Reduces power consumption.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved system reliability: High CMTI ensures stable operation in harsh environments.
  • Fast data transfer: Enables high-speed communication between isolated circuits.
  • Enhanced safety: High isolation voltage protects against high-voltage hazards.
  • Compact design: Saves space on the printed circuit board.
  • Lower power consumption: Reduces energy costs.

Additional Details:

The PS9115 is designed to provide robust electrical isolation while maintaining high-speed data transmission. Its high common-mode transient immunity makes it suitable for industrial environments where electrical noise is prevalent. The photocoupler's compact package allows for easy integration into various electronic systems. The PS9115 is used in a wide range of applications, including industrial automation, inverter control, and power supplies.

The PS9115 photocoupler offers a combination of high-speed data transmission, high common-mode transient immunity, and high isolation voltage, making it an ideal choice for isolating high-voltage circuits from low-voltage control circuits.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,346 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess