EN
  • EN
  • DE

RD18P-T1

Part No RD18P-T1
Manufacturer NEC
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291736-RD18P-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD18P-T1 CAD Model

Description

The RD18P-T1 is a silicon N channel MOS FET designed for high-power RF amplification in various applications. Manufactured by NEC, this FET is known for its high gain, high efficiency, and excellent linearity. It is commonly used in final stage amplification in radio transmitters, broadcasting equipment, and various industrial RF applications.

Applications:

  • Radio Transmitters: Used as the final amplifier in FM and VHF radio transmitters.
  • Broadcasting Equipment: Employed in television broadcasting equipment for signal amplification.
  • Industrial RF Applications: Utilized in RF heating and drying equipment.
  • Mobile Radio Base Stations: Found in cellular base stations for signal amplification.
  • Medical RF Devices: Used in medical equipment such as RF ablation devices.

Features:

  • High Output Power: Delivers substantial RF output power for demanding applications.
  • High Gain: Offers high gain, minimizing the drive power required.
  • High Efficiency: Operates with high efficiency, reducing power consumption and heat dissipation.
  • Excellent Linearity: Provides excellent linearity for low distortion amplification.
  • Silicon N Channel MOS FET: Utilizes silicon N channel MOS FET technology for reliable performance.

Benefits:

  • Increased Signal Range: Provides increased signal range and coverage in radio transmitters.
  • Reduced Power Consumption: High efficiency operation leads to reduced power consumption.
  • Improved Signal Quality: Excellent linearity ensures high signal quality with minimal distortion.
  • Reliable Performance: Designed for reliable performance in demanding RF applications.
  • Simplified System Design: High gain simplifies system design by reducing the number of amplification stages.

Additional Details:

The RD18P-T1 requires careful matching and biasing for optimal performance. It is typically mounted on a heatsink to dissipate heat effectively. The device is designed for operation at specific frequencies and voltage levels. It is crucial to adhere to the manufacturer's specifications to ensure reliable operation and prevent damage to the device. Consult the datasheet for detailed electrical characteristics, thermal resistance, and recommended operating conditions. Proper impedance matching networks are necessary to achieve maximum power transfer and efficiency. The device is also sensitive to electrostatic discharge (ESD), so proper handling precautions should be observed during installation and maintenance.

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1435 $58.1175
985+ $0.1178 $116.0330
1,520+ $0.1141 $173.4320
2,095+ $0.1104 $231.2880
2,710+ $0.1067 $289.1570
3,625+ $0.0956 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess