EN
  • EN
  • DE

RD2.2FM-T1B

Part No RD2.2FM-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291776-RD2.2FM-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.2FM-T1B CAD Model

Description

The RD2.2FM-T1B is a Zener diode manufactured by NEC. It is designed to provide a stable voltage reference, which is essential for voltage regulation, overvoltage protection, and waveform shaping in electronic circuits. The 'FM' designation and 'T1B' suffix likely refer to specific characteristics, packaging, or tolerance specifications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in power supplies, voltage regulators, and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from damage caused by voltage spikes and surges.
  • Clipping Circuits: Shaping voltage waveforms by limiting the voltage to a specific level.
  • Voltage References: Providing a stable reference voltage for measurement and comparison circuits.

Features:

  • Zener Voltage: Typically 2.2V. The reverse voltage at which the diode begins to conduct.
  • Low Reverse Leakage Current: Reduces power loss and improves efficiency in circuit operation.
  • Sharp Breakdown Characteristics: Provides a well-defined and predictable voltage regulation point.
  • High Surge Current Capability: Capable of withstanding transient voltage surges without sustaining damage.
  • Surface Mount Package: Suitable for automated assembly on printed circuit boards. The 'T1B' suffix likely designates tape and reel packaging or a specific tolerance range.

Benefits:

  • Stable Voltage Output: Ensures consistent performance and reliability of connected circuits.
  • Protection Against Voltage Spikes: Prevents damage to sensitive electronic components.
  • Simple Circuit Integration: Allows for easy incorporation into existing circuits.
  • Cost-Effective Solution: Offers an economical method for voltage regulation and overvoltage protection.
  • Automated Assembly: The surface mount package and tape/reel configuration facilitates efficient manufacturing.

Additional Details:

The RD2.2FM-T1B is typically available in a small surface-mount package. For details about its electrical characteristics, power dissipation, operating temperature range, and the significance of the 'FM' and 'T1B' designations, consult the manufacturer's datasheet. Ensure you follow recommended handling procedures for surface mount components during circuit assembly.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess