EN
  • EN
  • DE

RD2.7UM-T1B

Part No RD2.7UM-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291814-RD2.7UM-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.7UM-T1B CAD Model

Description

The RD2.7UM-T1B is a Zener diode from NEC designed for voltage regulation and overvoltage protection. The core function is to maintain a stable voltage of 2.7V in a circuit, even when the input voltage fluctuates. The 'T1B' likely represents a specific packaging or performance variant of the base RD2.7UM series.

Applications:

  • Voltage Regulation: Maintaining a constant voltage supply in electronic devices.
  • Overvoltage Protection: Preventing damage from voltage spikes.
  • Clipping Circuits: Shaping and limiting voltage waveforms.
  • Reference Voltage Generation: Providing a stable reference voltage.

Features:

  • Zener Voltage: 2.7V
  • Low Leakage Current: Minimizes power loss.
  • Sharp Breakdown Voltage: Provides accurate voltage regulation.
  • SMD Package: Facilitates compact and automated assembly.
  • T1B Variant: Possible unique packaging or performance characteristic.

Benefits:

  • Stable Voltage: Protects sensitive components from voltage fluctuations.
  • Circuit Protection: Prevents damage from overvoltage events.
  • Precise Waveform Shaping: Enables accurate voltage limitation.
  • Compact Footprint: Allows for space-saving designs.
  • Reliable Performance: Designed for long-term stability and durability.

Additional Details:

The RD2.7UM-T1B typically comes in a small surface mount package such as SOD-323. For detailed specifications, including power dissipation, reverse current, and operating temperature range, the official datasheet from NEC should be consulted. This component can be found in portable devices, power supplies, and various other applications where stable voltage regulation is necessary.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess