The RD3.6UM-T1 is a Zener diode produced by NEC. This diode is specifically designed for voltage regulation and protection in electronic circuits, utilizing the Zener effect to maintain a stable voltage. It allows current to flow in the reverse direction when the applied voltage exceeds its Zener voltage, thereby regulating the voltage across its terminals.
Applications
- Voltage regulation in power supplies
- Overvoltage protection for sensitive circuits
- Signal clipping and clamping
- Reference voltage generation
- Transient voltage suppression
Features
- Zener Voltage: 3.6V (Nominal)
- Low reverse current
- High surge current capability
- Surface mount package
- Fast response time
Benefits
- Provides a stable and consistent voltage output, protecting sensitive components from voltage fluctuations.
- Safeguards electronic circuits from damage due to voltage spikes and surges.
- Enables precise signal shaping and conditioning for improved circuit performance.
- Suitable for high-density circuit board assemblies due to its small size.
- Enhances the reliability and lifespan of electronic devices.
Additional Details
The RD3.6UM-T1 is supplied in a surface mount package, facilitating automated assembly processes. The '3.6' in the part number indicates the nominal Zener voltage of 3.6V. The 'T1' suffix often denotes tape and reel packaging. When designing with this diode, it is important to refer to the manufacturer's datasheet for precise electrical characteristics, thermal ratings, and recommended soldering profiles. Proper thermal management is essential for ensuring optimal performance and longevity. Consider parameters like Zener impedance, reverse leakage current, and power dissipation when selecting this diode for a specific application.