EN
  • EN
  • DE

RD3.9S-T1

Part No RD3.9S-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291991-RD3.9S-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.9S-T1 CAD Model

Description

The RD3.9S-T1 is a Zener diode from NEC. Zener diodes are commonly used for voltage regulation and overvoltage protection due to their ability to maintain a nearly constant voltage across them when operated in the reverse breakdown region. The RD3.9S-T1 is designed to provide a Zener voltage of approximately 3.9V.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from damage due to voltage spikes or surges.
  • Reference Voltage Generation: Providing a stable reference voltage for analog circuits and measurement systems.
  • Transient Voltage Suppression (TVS): Absorbing transient voltages caused by switching or electrostatic discharge (ESD).
  • Clipping Circuits: Limiting the maximum voltage of a signal to a specific level.

Features

  • Zener Voltage: 3.9V (Nominal). The 'RD' likely designates this device as a Zener diode, while '3.9' indicates the Zener voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined and consistent Zener voltage.
  • Small Package Size: Suitable for space-constrained applications. The exact package type ('S' designation) would need to be confirmed with a datasheet.
  • High Surge Current Capability: Can withstand transient voltage spikes without being damaged.

Benefits

  • Precise Voltage Control: Ensures a stable and reliable voltage supply for electronic circuits.
  • Component Protection: Prevents damage to sensitive components from overvoltage conditions.
  • Improved Circuit Stability: Enhances the overall performance and reliability of electronic systems.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and transient suppression.

The '-T1' suffix often indicates specific packaging or taping for automated assembly. For detailed specifications, such as power dissipation, operating temperature range, and package dimensions, refer to the device's datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess