EN
  • EN
  • DE

RD5.1M-T1B

Part No RD5.1M-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292208-RD5.1M-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5.1M-T1B CAD Model

Description

The RD5.1M-T1B is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage reaches a certain level, known as the Zener voltage. This characteristic makes them ideal for voltage regulation and overvoltage protection in various electronic circuits.

Applications

  • Voltage regulation: Maintaining a stable voltage supply in electronic devices.
  • Overvoltage protection: Protecting sensitive circuits from voltage spikes or surges.
  • Clipping circuits: Shaping waveforms by limiting voltage levels.
  • Voltage reference: Providing a known voltage for comparison in circuits.
  • Calibration Equipment: Use as a voltage reference in calibrators and other test equipment.

Features

  • Zener Voltage: Typically 5.1V.
  • Low Reverse Leakage Current: Minimizes power loss.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits.
  • Reliable Overvoltage Protection: Prevents damage to sensitive components.
  • Compact Design: Enables miniaturization of electronic devices.
  • Cost-Effective Solution: Provides voltage regulation and protection at a reasonable cost.
  • Long Lifespan: Offers durable performance over an extended period.

Additional Details

The RD5.1M-T1B is typically available in a small surface-mount package, such as a SOD-323 or similar. The specific package type may vary depending on the manufacturer and supplier. The diode is characterized by its Zener voltage, which is the reverse voltage at which the diode begins to conduct. The Zener voltage is typically specified at a particular test current. Other important parameters include the reverse leakage current, which is the current that flows through the diode when it is reverse-biased below the Zener voltage, and the dynamic impedance, which is a measure of the change in voltage with respect to the change in current around the Zener voltage.

When using the RD5.1M-T1B, it is important to consider the power dissipation of the diode. The power dissipation is the product of the voltage across the diode and the current flowing through it. The diode should be operated within its specified power dissipation limits to prevent overheating and damage. Proper heat sinking may be required if the diode is operating at high power levels.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess