EN
  • EN
  • DE

RD8.2MW-T1B/JM

Part No RD8.2MW-T1B/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292419-RD8.2MW-T1B/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD8.2MW-T1B/JM CAD Model

Description

The RD8.2MW-T1B/JM is a Zener diode manufactured by NEC. This diode is designed to provide a stable voltage reference in a variety of electronic circuits. It operates in the reverse breakdown region to maintain a consistent voltage, making it ideal for voltage regulation and overvoltage protection.

Applications:

  • Voltage Regulation: Used in power supplies to maintain a stable output voltage, even with fluctuating input voltage or load current.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes or surges.
  • Voltage Clipping: Limits the voltage in a circuit to prevent damage or unwanted behavior.
  • Reference Voltage Generation: Provides a stable reference voltage for ADCs, DACs, and other precision circuits.
  • Transient Voltage Suppression: Protects circuits from transient voltage surges caused by events like switching or electrostatic discharge.

Features:

  • Zener Voltage: 8.2V (Nominal). This is the key voltage regulation point.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Designed to withstand transient voltage surges without damage.
  • Small Package Size: Suitable for compact circuit designs.
  • High Reliability: Ensures stable and dependable performance.

Benefits:

  • Stable Voltage Reference: Provides a consistent and reliable voltage for precise circuit operation.
  • Protection Against Overvoltage: Safeguards sensitive components from voltage surges.
  • Improved Circuit Performance: Enhances the accuracy and stability of electronic circuits.
  • Extended Component Lifespan: Protects other components from damage, thereby extending their life.
  • Simplified Circuit Design: Simplifies the implementation of voltage regulation and protection circuits.

Technical Specifications (Typical):

  • Zener Voltage (Vz): 8.2V ± tolerance (e.g., ±5%) at a specified test current (Iz).
  • Reverse Leakage Current (Ir): Leakage current at a specified reverse voltage.
  • Power Dissipation (Pd): Maximum power the diode can handle.
  • Operating Temperature Range: Temperature range for reliable operation.
  • Package Type: Specifies the package dimensions and lead configuration.

Always refer to the manufacturer's datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and recommended operating conditions. The datasheet provides critical information for ensuring correct application and performance.

You May Also Be Interested in

Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess