The RD8.2MW is a Zener diode manufactured by NEC. Zener diodes are widely used for voltage regulation and protection in electronic circuits. The RD8.2MW is specifically designed to provide a stable reference voltage of 8.2V, making it suitable for various applications where a precise voltage level is required.
Applications
- Voltage regulation in power supplies
- Overvoltage protection circuits
- Wave shaping
- Clipping circuits
- Voltage reference in measurement equipment
Features
- Zener Voltage: 8.2V
- Low dynamic impedance: Ensures stable voltage regulation even with varying current.
- High surge current capability: Can withstand transient voltage spikes.
- Small package size: Allows for compact circuit designs.
- Reliable performance: Manufactured by NEC for consistent quality.
Benefits
- Precise voltage regulation: Maintains a stable output voltage, protecting sensitive components from voltage fluctuations.
- Overvoltage protection: Prevents damage to circuits by clamping the voltage to a safe level.
- Simple circuit design: Easy to integrate into existing circuits with minimal external components.
- Cost-effective: Provides a reliable and affordable solution for voltage regulation and protection.
- Long lifespan: Designed for long-term reliability in various operating conditions.
Additional Details
The RD8.2MW Zener diode is typically available in a DO-35 or similar package. It's crucial to consult the manufacturer's datasheet for detailed specifications, including maximum power dissipation, operating temperature range, and forward voltage characteristics. Proper heatsinking may be required depending on the application and operating conditions. Ensure that the reverse current is limited to prevent overheating and potential failure of the diode.
Using the RD8.2MW Zener Diode allows for efficient and stable voltage regulation. Its application in protection circuits guarantees the longevity and reliability of connected components by clamping surges and maintaining consistent power delivery.