EN
  • EN
  • DE

IP4303CX4/LF

Part No IP4303CX4/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 4CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
Applications General Purpose
Mounting SMD (SMT)
Case / Package 4-CSP
Win Source Part Number 205201-IP4303CX4/LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4303CX4/LF CAD Model

Description

Introducing the NXP IP4303CX4/LF Integrated Circuit

The NXP IP4303CX4/LF is a state-of-the-art integrated circuit designed for high-performance applications that demand robust ESD protection and signal conditioning. This compact, multifunctional component is an ideal solution for safeguarding sensitive electronic circuits against electrostatic discharges, electrical fast transients, and other voltage-induced disturbances.

Key Features

  • ESD Protection: The IP4303CX4/LF offers excellent ElectroStatic Discharge (ESD) protection for high-speed data lines. It is capable of withstanding ESD strikes up to the IEC61000-4-2 level 4 standard, ensuring the safety and longevity of connected components.
  • Low Capacitance: With its low line capacitance, this IC maintains signal integrity, making it suitable for high-speed interfaces without compromising data throughput.
  • Space-Efficient Design: The compact form factor of the IP4303CX4/LF is perfect for space-constrained applications. Its small footprint allows for more efficient use of PCB space.
  • Lead-Free Component: In keeping with modern environmental standards, the IP4303CX4/LF is a lead-free component, making it a responsible choice for environmentally conscious manufacturers.

Applications

The versatility of the NXP IP4303CX4/LF makes it suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) connections
  • Thunderbolt ports
  • Consumer electronics
  • Mobile devices
  • Set-top boxes
  • Notebook and desktop computers

Technical Specifications

The IP4303CX4/LF is manufactured using NXP's advanced semiconductor process, ensuring high reliability and performance. It features multiple channels of ESD protection, low clamping voltage, and is packaged in a lead-free, RoHS-compliant DFN2510A-10 (SOT1176-1) package.

In conclusion, the NXP IP4303CX4/LF is a powerful integrated circuit that provides essential protection for electronic devices. Its combination of ESD protection, low capacitance, and compact design makes it an excellent choice for designers looking to enhance the durability and performance of their high-speed digital interfaces.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess