EN
  • EN
  • DE

TEESVC1A227M12R

Part No TEESVC1A227M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216417-TEESVC1A227M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVC1A227M12R CAD Model

Description

The TEESVC1A227M12R is a tantalum electrolytic capacitor, a surface-mount device (SMD) manufactured by NEC, now Renesas Electronics. It's designed for use in diverse electronic circuits where stable and reliable capacitance is required. This capacitor is characterized by its robust performance, compact footprint, and suitability for applications where space conservation is crucial.

Applications:

  • Power Supply Filtering: Stabilizing the DC output in power supplies to reduce noise and ripple.
  • Bypass Capacitor: Used to reduce noise and voltage fluctuations in circuits.
  • Decoupling Capacitor: Providing a local energy source for integrated circuits to ensure stable operation.
  • Timing Circuits: Used in applications requiring precise and stable timing intervals.
  • DC-DC Converters: Smoothing input and output voltages, enhancing the efficiency of the converter.

Features:

  • Surface Mount Design: Enables efficient and automated assembly processes, reducing manufacturing time and costs.
  • Tantalum Electrolytic Capacitor: Delivers a high capacitance-to-volume ratio, enabling miniaturization.
  • Stable Capacitance over Temperature: Provides consistent performance across a broad temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling capabilities.
  • RoHS Compliant: Adheres to environmental regulations, ensuring reduced environmental impact.

Benefits:

  • Highly Reliable: Ensures consistent and dependable performance in critical electronic applications.
  • Compact Size: Facilitates the design of smaller and more compact electronic devices.
  • Long Operational Life: Provides extended durability and reduced maintenance requirements.
  • Efficient Noise Filtering: Effectively reduces noise and voltage ripple, enhancing signal integrity.
  • Simplified Manufacturing: Enables streamlined and cost-effective assembly.

Additional Details:

The '227' in the part number typically indicates a capacitance of 22 x 10^6 pF or 220uF, and '1A' denotes the voltage rating. For precise values, tolerance, and other specifications, it's crucial to consult the official datasheet provided by Renesas. The TEESVC1A227M12R, due to its low ESR, is well-suited for applications with high ripple current requirements and guarantees stable performance in diverse operational scenarios.

You May Also Be Interested in

AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 1UF 35V 20% 1411
Lowest to $0.1686
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess