EN
  • EN
  • DE

TEESVD0G477M12R

Part No TEESVD0G477M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216429-TEESVD0G477M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVD0G477M12R CAD Model

Description

The TEESVD0G477M12R is a tantalum electrolytic capacitor manufactured by NEC (now Renesas Electronics). This surface-mount device (SMD) is designed for use in a variety of electronic circuits where stable and reliable capacitance is required. Known for its compact size and robust performance characteristics, this capacitor is suitable for applications where space is limited and consistent operation is essential.

Applications:

  • Power Supply Filtering: Smoothing the DC output in power supplies, reducing noise and ripple.
  • Bypass Capacitor: Used to reduce noise and voltage fluctuations in electronic circuits.
  • Decoupling for ICs: Providing a local energy source for integrated circuits to ensure stable operation.
  • Timing Circuits: Employed in applications needing precise and stable timing intervals.
  • DC-DC Converters: Smoothing input and output voltages, enhancing converter efficiency.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing time and costs.
  • Tantalum Electrolytic Capacitor: Delivers a high capacitance-to-volume ratio, enabling miniaturization.
  • Stable Capacitance over Temperature: Provides consistent performance across a broad temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling capabilities.
  • RoHS Compliant: Adheres to environmental regulations, ensuring reduced environmental impact.

Benefits:

  • High Reliability: Ensures dependable performance in critical electronic applications.
  • Compact Size: Facilitates the design of smaller, more compact electronic devices.
  • Long Operational Life: Offers extended durability and reduced maintenance needs.
  • Efficient Noise Filtering: Effectively reduces noise and voltage ripple, improving signal integrity.
  • Simplified Manufacturing: Enables streamlined and cost-effective assembly.

Additional Details:

The '477' in the part number typically indicates a capacitance of 47 x 10^6 pF or 470uF, and '0G' represents the voltage rating. For precise values, tolerance, and other specifications, consulting the official datasheet from Renesas is crucial. The TEESVD0G477M12R, owing to its low ESR, is well-suited for applications with high ripple current demands, ensuring stable performance in diverse operational scenarios.

You May Also Be Interested in

Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess