EN
  • EN
  • DE

TEESVD0J477M12R

Part No TEESVD0J477M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216435-TEESVD0J477M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVD0J477M12R CAD Model

Description

The TEESVD0J477M12R is a high-capacitance electric double-layer capacitor (EDLC), also known as a supercapacitor, manufactured by NEC. This device is designed for applications requiring energy storage, power smoothing, or backup power.

Applications:

  • Backup Power Systems: Used as a backup power source in devices like memory modules, real-time clocks (RTCs), and other critical circuits requiring continuous power.
  • Energy Harvesting Systems: Utilized in systems that harvest energy from ambient sources, such as solar or vibration, to store and deliver power on demand.
  • Power Smoothing: Employed in applications where voltage fluctuations need to be minimized, such as in portable devices or systems with intermittent power demands.
  • Pulse Power Applications: Suitable for applications requiring short bursts of high power, like wireless communication devices or actuators.
  • Automotive Applications: Used in automotive electronics for energy storage and regenerative braking systems.

Features:

  • High Capacitance: Offers a large capacitance value (470mF) for storing significant amounts of energy.
  • Low ESR (Equivalent Series Resistance): Provides efficient charge and discharge characteristics, minimizing energy loss.
  • Long Cycle Life: Designed for a high number of charge-discharge cycles, ensuring long-term reliability.
  • Wide Operating Temperature Range: Can operate over a wide range of temperatures, making it suitable for various environments.
  • RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.
  • Compact Size: Small form factor for integration into space-constrained applications.

Benefits:

  • Extended Backup Time: Provides a longer backup time compared to traditional batteries, ensuring continuous operation during power outages.
  • Reduced Maintenance: Requires minimal maintenance compared to batteries, lowering the total cost of ownership.
  • Improved Power Quality: Smooths voltage fluctuations, improving the performance and reliability of connected devices.
  • Enhanced Energy Efficiency: Maximizes energy storage and delivery efficiency, reducing energy waste.
  • Environmentally Friendly: Offers an eco-friendly energy storage solution compared to batteries, with no hazardous materials.
  • High Reliability: Delivers stable and reliable performance over its long lifespan.

Technical Specifications:

The TEESVD0J477M12R has a capacitance of 470mF, a voltage rating of 6.3V, and a typical ESR value. Its dimensions and other detailed specifications can be found in the manufacturer's datasheet. It is commonly used in applications requiring a stable and reliable backup power source. The capacitor is designed to offer a long lifespan and high performance even under demanding conditions. The 'M12R' likely refers to a specific packaging or terminal configuration.

You May Also Be Interested in

Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6149 $64.5960
90+ $1.3252 $119.2680
135+ $1.2837 $173.2995
190+ $1.2423 $236.0370
245+ $1.2009 $294.2205
325+ $1.0767 $349.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess