EN
  • EN
  • DE

TEPSLB20J686M8R

Part No TEPSLB20J686M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216647-TEPSLB20J686M8R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEPSLB20J686M8R CAD Model

Description

The TEPSLB20J686M8R is a conductive polymer aluminum solid electrolytic capacitor manufactured by NEC. It features low ESR (Equivalent Series Resistance), high ripple current capability, and a long operational life, making it suitable for various demanding electronic applications.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Noise filtering circuits
  • Motherboards
  • Graphics cards
  • Solid State Drives (SSDs)
  • High-frequency switching circuits

Features

  • Low ESR: Minimizes power loss and improves efficiency.
  • High ripple current capability: Allows for stable operation under high current conditions.
  • Long life: Provides extended operational lifespan compared to standard electrolytic capacitors.
  • Conductive polymer electrolyte: Ensures stable electrical characteristics and long-term reliability.
  • Surface mount design: Simplifies automated assembly and enables compact designs.
  • RoHS compliant: Meets environmental regulations restricting hazardous substances.
  • High Capacitance: 68uF capacitance value.
  • Rated Voltage: 6.3V DC

Benefits

  • Improved power supply stability: Low ESR contributes to stable voltage output and reduced voltage ripple.
  • Enhanced noise filtering: Effectively suppresses noise and transient signals in power circuits.
  • Increased system reliability: Long operational life reduces the risk of component failure.
  • Reduced heat generation: Low ESR minimizes heat dissipation, improving overall system efficiency.
  • Compact design: Surface mount design allows for smaller and more efficient electronic devices.
  • Extended product lifespan: High reliability components contribute to the longevity of the end product.
  • Stable performance over temperature: Maintains electrical characteristics over a wide operating temperature range.

These capacitors are particularly well-suited for applications requiring high-frequency operation and stable power delivery. The conductive polymer electrolyte offers excellent conductivity and stability, ensuring reliable performance under demanding conditions. The surface mount design allows for easy integration into modern electronic assemblies.

Technical Specifications:

Capacitance: 68uF

Rated Voltage: 6.3V DC

ESR: Information not found, search for datasheet to determine.

Operating Temperature Range: Typically -55°C to +105°C, but refer to the datasheet for exact values.

Size: Consult datasheet for specific dimensions.

You May Also Be Interested in

Vishay
CAP TANT 15UF 25V 10% 1411 / Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R
Need more? Email Us
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3504 $58.8032
20+ $6.0314 $120.6280
30+ $5.8431 $175.2930
41+ $5.6537 $231.8017
53+ $5.4655 $289.6715
71+ $4.9007 $347.9497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess