EN
  • EN
  • DE

UPA1703G

Part No UPA1703G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389107-UPA1703G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1703G CAD Model

Description

The UPA1703G is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It is designed for high-speed switching applications.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits
  • Portable Equipment
  • Battery Chargers

Features

  • Low on-state resistance: Reduces power loss during conduction.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Surface mount package: Facilitates automated assembly and compact designs.
  • Low voltage drive
  • Pb-free plating

Benefits

  • Improved energy efficiency: Lower on-resistance translates to less power dissipation and higher efficiency.
  • Reduced heat generation: Minimizing power loss reduces heat generation, simplifying thermal management.
  • Compact design: The small surface-mount package allows for high-density circuit designs.
  • Increased system reliability: Stable performance across a range of operating conditions enhances overall system reliability.
  • Simplified assembly: Surface mount package enables automated assembly lines reducing manufacturing costs.

Additional Details

The UPA1703G features a low gate charge, contributing to its fast switching speed. It is typically available in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact electronic devices. Always refer to the official Renesas datasheet for the most accurate and up-to-date specifications, as on-resistance (Rds(on)) and gate charge (Qg) values may vary slightly depending on the production lot.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $89.8648
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess