EN
  • EN
  • DE

UPA1870GR-9JG-E

Part No UPA1870GR-9JG-E
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389234-UPA1870GR-9JG-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1870GR-9JG-E CAD Model

Description

The UPA1870GR-9JG-E is a power MOSFET manufactured by NEC (now Renesas Electronics). It's designed for applications requiring efficient power switching, such as DC-DC converters and load switches. The key feature of this MOSFET is likely its low on-resistance, which minimizes power loss during switching. The 'E' suffix usually indicates an environmentally friendly, RoHS-compliant version.

Applications:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor drivers
  • Backlight inverters

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • High-speed switching: Enables faster switching frequencies, reducing switching losses.
  • Logic-level gate drive: Allows direct driving from logic circuits, simplifying design.
  • Surface mount package: Suitable for automated assembly and space-saving designs.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Improved energy efficiency: Lower on-resistance translates to less power dissipation.
  • Simplified circuit design: Logic-level gate drive eliminates the need for driver circuitry.
  • Compact solution: Surface mount package allows for smaller and denser circuit layouts.
  • Enhanced thermal performance: Reduced power dissipation leads to lower operating temperatures.
  • Environmentally responsible: RoHS compliance meets environmental regulations.

Technical Specifications:

Typical specifications for a MOSFET in this series include:

  • Drain-Source Voltage (V DSS): Around 30V
  • Gate-Source Voltage (V GS): +/- 20V
  • Continuous Drain Current (I D): Several Amperes (depending on package and cooling)
  • On-Resistance (R DS(on)): Very low, in the milliohm range (depends on V GS and I D)
  • Gate Threshold Voltage (V GS(th)): Suitable for logic-level drive
  • Total Gate Charge (Q g): Low, for fast switching speeds

Refer to the manufacturer's datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess