EN
  • EN
  • DE

UPA1872GR-9JG-E1

Part No UPA1872GR-9JG-E1
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389237-UPA1872GR-9JG-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1872GR-9JG-E1 CAD Model

Description

The UPA1872GR-9JG-E1 is a power MOSFET manufactured by NEC (now Renesas Electronics). It's designed for efficient power switching in applications like DC-DC converters and load switches. The key feature of this MOSFET is likely its low on-resistance, minimizing power loss during switching. The 'E1' suffix usually indicates an environmentally friendly, RoHS-compliant version with a specific package variant.

Applications:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Synchronous rectification
  • Notebook computers

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • High-speed switching: Enables faster switching frequencies, reducing switching losses.
  • Logic-level gate drive: Allows direct driving from logic circuits, simplifying design.
  • Surface mount package: Suitable for automated assembly and space-saving designs.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Improved energy efficiency: Lower on-resistance translates to less power dissipation.
  • Simplified circuit design: Logic-level gate drive eliminates the need for driver circuitry.
  • Compact solution: Surface mount package allows for smaller and denser circuit layouts.
  • Enhanced thermal performance: Reduced power dissipation leads to lower operating temperatures.
  • Environmentally responsible: RoHS compliance meets environmental regulations.

Technical Specifications:

Typical specifications for a MOSFET in this series include:

  • Drain-Source Voltage (V DSS): Around 30V
  • Gate-Source Voltage (V GS): +/- 20V
  • Continuous Drain Current (I D): Several Amperes (depending on package and cooling)
  • On-Resistance (R DS(on)): Very low, in the milliohm range (depends on V GS and I D)
  • Gate Threshold Voltage (V GS(th)): Suitable for logic-level drive
  • Total Gate Charge (Q g): Low, for fast switching speeds

Refer to the manufacturer's datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0959 $60.5754
14+ $8.2837 $115.9718
22+ $8.0249 $176.5478
30+ $7.7662 $232.9860
39+ $7.5075 $292.7925
52+ $6.7313 $350.0276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess