EN
  • EN
  • DE

UPA1900TE-T1

Part No UPA1900TE-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389245-UPA1900TE-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1900TE-T1 CAD Model

Description

The UPA1900TE-T1 is a power MOSFET from NEC (now Renesas Electronics). It is designed for efficient power switching and is likely used in DC-DC converters, load switches, and power management applications. Its key feature is likely its low on-resistance, which minimizes power loss during switching. The 'TE' and '-T1' suffixes may indicate specific packaging or performance characteristics.

Applications:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Battery charging circuits
  • Synchronous rectification

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses, improving efficiency.
  • High-speed switching: Reduces switching losses, enabling higher operating frequencies.
  • Logic-level gate drive: Simplifies interfacing with logic circuits.
  • Surface mount package: Enables compact designs and automated assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Increased efficiency: Lower power dissipation leads to improved energy savings.
  • Simplified design: Logic-level gate drive reduces component count.
  • Compact size: Surface mount package allows for smaller board layouts.
  • Improved thermal performance: Reduced heat generation due to efficient operation.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental standards.

Technical Specifications:

While specific details can vary, typical specifications for MOSFETs in this category include:

  • Drain-Source Voltage (V DSS): Typically 30V
  • Gate-Source Voltage (V GS): Typically ±20V
  • Continuous Drain Current (I D): Several Amperes, depending on package thermal resistance
  • On-Resistance (R DS(on)): Very low, in the milliohm range (dependent on V GS and I D)
  • Gate Threshold Voltage (V GS(th)): Compatible with logic-level signals
  • Total Gate Charge (Q g): Low, for fast switching speeds

Refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess