The UPA1915TE-T1 is a P-channel power MOSFET developed by Renesas (formerly NEC Electronics). This component is designed for use in switching and load management applications where efficiency is critical. Its primary attribute is a low on-state resistance, which minimizes power dissipation and contributes to overall system efficiency. Its compact form factor makes it suitable for diverse power management solutions particularly where space is limited.
Applications:
- Power Supply Units: Used in DC-DC converters and voltage regulators to achieve efficient power conversion.
- Load Switching Applications: Suitable for switching various loads in electronic circuits with minimal loss.
- Battery Management Systems (BMS): Integrated into battery charging and discharging circuits.
- Portable Electronics: Often used in smartphones, tablets, and other mobile devices due to its compact size and efficiency.
- LED Lighting Systems: Utilized in LED drivers and control circuits for energy-efficient lighting.
Features:
- P-Channel MOSFET: Simplifies gate drive requirements in specific circuit designs.
- Low On-State Resistance (RDS(on)): Minimizes conduction losses and maximizes efficiency.
- High-Speed Switching Capability: Enables effective performance in high-frequency switching applications.
- Small Surface Mount Package: Allows for space-saving designs and automated assembly processes.
- Environmentally Compliant: RoHS compliant, ensuring adherence to environmental regulations.
Benefits:
- Improved Energy Efficiency: Low RDS(on) significantly reduces power consumption, leading to energy savings.
- Reduced Heat Generation: Lower power dissipation reduces heat, enhancing system reliability.
- Compact Form Factor: Small size allows for the development of smaller, more portable devices.
- Enhanced Performance: High-speed switching capability enhances dynamic performance.
- Environmentally Responsible: RoHS compliance ensures minimal environmental impact.
Technical Specifications: The UPA1915TE-T1 is specified with ratings for drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The exact values will vary according to the datasheet. Additional key parameters include gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). Always consult the official Renesas datasheet for precise specifications for your particular application.