EN
  • EN
  • DE

TPS40422RHAR

Part No TPS40422RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 20 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces PMBus
Control Features Frequency Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 40-VQFN (6x6)
Win Source Part Number 043295-TPS40422RHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40422RHAR CAD Model

Description

The TPS40422RHAR is a versatile dual-output, synchronous buck controller from Texas Instruments designed to efficiently manage power requirements for a wide range of applications. This advanced power solution integrates multiple features to ensure high performance, flexibility, and ease of use in your power management designs.

Key Features

  • Dual-Channel Operation: The TPS40422RHAR can simultaneously regulate two independent output voltages, which can be beneficial for systems that require multiple regulated power rails.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, this controller is suitable for a variety of supply sources, including intermediate bus voltages in complex systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 1.2MHz, allowing designers to optimize the performance based on specific application needs.
  • High Efficiency: Synchronous rectification and low quiescent current contribute to high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Integrated MOSFET Drivers: The controller includes built-in drivers for N-channel MOSFETs, simplifying the design and reducing external component count.
  • Precision Reference Voltage: A precise 0.6V reference voltage with an accuracy of ±1% over temperature ensures stable output voltage regulation.
  • Protection Features: It offers a comprehensive suite of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The TPS40422RHAR is ideal for a variety of applications, such as:

  • Telecommunications and networking equipment
  • Server and storage systems
  • Industrial controls and automation
  • Point-of-load conversions in distributed power systems

Package and Availability

This controller is available in a 40-pin VQFN (RHA) package, offering a compact solution for space-constrained applications. Its robust design ensures reliable performance in a wide temperature range, making it a suitable choice for demanding environments.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9890 $55.9230
16+ $6.5550 $104.8800
24+ $6.3502 $152.4048
33+ $6.1454 $202.7982
43+ $5.9405 $255.4415
57+ $5.3260 $303.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess