EN
  • EN
  • DE

UPA1915TE

Part No UPA1915TE
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389266-UPA1915TE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1915TE CAD Model

Description

The UPA1915TE is a P-channel power MOSFET manufactured by Renesas (formerly NEC Electronics). It's engineered for efficient switching and load management in a variety of electronic devices. The device stands out due to its low on-resistance, which minimizes power loss and contributes to superior energy efficiency. Its design and small form factor render it appropriate for various applications where board space is at a premium.

Applications:

  • Power Management Systems: Implemented in DC-DC converters, voltage regulators and power supply circuits.
  • Load Switching Applications: Ideal for switching various loads with minimal power loss.
  • Battery-Powered Devices: Integrated into battery charging and discharging circuits.
  • Portable Electronics: Employed in smartphones, tablets, and other mobile devices.
  • LED Lighting Control: Used in LED drivers and lighting control circuits for efficient operation.

Features:

  • P-Channel MOSFET: Simplifies gate drive circuitry in specific designs.
  • Low On-State Resistance (RDS(on)): Reduces conduction losses and increases efficiency.
  • High-Speed Switching: Facilitates high-frequency operation for improved performance.
  • Compact Surface Mount Package: Enables efficient board utilization and automated assembly.
  • Excellent Thermal Characteristics: Enhances device reliability and extends its operational life.

Benefits:

  • High Energy Efficiency: Low RDS(on) reduces power consumption, resulting in energy savings.
  • Reduced Heat Dissipation: Lower power losses lead to less heat generation, improving system reliability.
  • Miniaturized Designs: Compact package allows for smaller and more portable devices.
  • Improved System Performance: High-speed switching contributes to faster and more responsive operation.
  • Long-Term Reliability: Excellent thermal characteristics ensure stable and reliable performance.

Technical Details: The UPA1915TE is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM) ratings. The exact values will vary depending on the specific datasheet. Other essential specifications include the gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). It is crucial to consult the official Renesas datasheet to ensure accurate implementation.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6992 $59.4320
205+ $0.5738 $117.6290
315+ $0.5559 $175.1085
430+ $0.5379 $231.2970
560+ $0.5200 $291.2000
745+ $0.4662 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess