EN
  • EN
  • DE

UPA2350T1P-E4

Part No UPA2350T1P-E4
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389330-UPA2350T1P-E4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2350T1P-E4 CAD Model

Description

The UPA2350T1P-E4 is a P-channel Power MOS Field Effect Transistor manufactured by NEC, now part of Renesas Electronics. This MOSFET is designed for applications requiring efficient power switching and control. Its P-channel configuration simplifies high-side switching designs, and it boasts a low on-state resistance for minimized power loss.

Applications:

  • Power Management: Used in DC-DC converters and voltage regulators for efficient power conversion.
  • Load Switching: Enables efficient switching of power to various loads in electronic devices.
  • Battery Management Systems (BMS): Plays a crucial role in controlling charging and discharging of batteries.
  • Motor Control: Suitable for low-power motor control applications, providing precise control over motor operation.
  • LED Lighting: Employed in LED driver circuits for dimming and current regulation.

Features:

  • P-Channel MOSFET: Facilitates simple high-side switching configurations.
  • Low On-State Resistance (RDS(on)): Reduces power dissipation and enhances efficiency.
  • High-Speed Switching: Capable of fast switching speeds for efficient operation.
  • Surface Mount Package: Designed for automated assembly and compact designs.
  • Pb-Free Lead Finish: Complies with RoHS environmental standards.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power losses, resulting in higher system efficiency.
  • Compact Design: Surface mount package allows for smaller and lighter electronic devices.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementations.
  • Improved Reliability: Robust design ensures stable and dependable performance.
  • Environmentally Compliant: Pb-free lead finish supports environmental sustainability.

Additional Details:

The UPA2350T1P-E4's key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Refer to the datasheet for specific values. Thermal resistance is a crucial factor for thermal management. Gate charge is also important for switching performance. Proper application requires careful consideration of these parameters. It comes in a surface-mount package designed for high-density PCB layouts. The datasheet includes detailed information on package dimensions, soldering recommendations, and storage conditions.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess