The UPA2713GR is a P-channel power MOSFET manufactured by NEC. This device is optimized for power management and load switching applications where efficiency and compact size are crucial. The UPA2713GR offers a low on-resistance, which reduces power loss and improves overall system performance.
Applications
- Load switch
- Power management in portable devices
- DC-DC converters
- Battery management systems
- Power supplies
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- High-speed switching
- Surface Mount Device (SMD)
- Compact package (SOT-23)
Benefits
- Efficient power conversion reduces heat generation.
- Small footprint enables high-density circuit layouts.
- Improved battery life in portable applications.
- Enhanced system reliability due to low RDS(on).
- Simplified design with fewer external components.
Specifications
The UPA2713GR has a drain-source voltage (VDSS) of -20V, a gate-source voltage (VGSS) of ±12V, and a continuous drain current (ID) of -2.3A. The on-resistance (RDS(on)) is typically 0.14Ω at VGS = -4.5V. The gate charge (Qg) is around 3nC. The input capacitance (Ciss) is typically 200pF. The operating temperature range is from -55°C to +150°C. The device is supplied in a SOT-23 package.