EN
  • EN
  • DE

UPA2720AGR

Part No UPA2720AGR
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389429-UPA2720AGR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA2720AGR CAD Model

Description

The UPA2720AGR is a P-channel power MOSFET manufactured by Renesas. This MOSFET is designed for a variety of power management applications, including DC-DC converters, load switching, and motor control. It features low on-resistance (RDS(on)), contributing to improved efficiency and reduced power dissipation in various electronic circuits.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters for voltage regulation.
  • Load Switching: Controls the power supply to different components or circuits.
  • Motor Control: Enables efficient and precise motor speed and torque management.
  • Power Management in Portable Devices: Suitable for battery-powered devices, such as laptops, smartphones, and tablets.
  • Automotive Electronics: Employed in automotive electronic control units (ECUs) for power distribution and control.

Features:

  • P-Channel MOSFET: Offers ease of use in gate drive circuitry.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • Surface Mount Package: Enables compact and automated assembly.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses, resulting in high energy efficiency.
  • Compact Design: Surface mount package allows for smaller and lighter devices.
  • Robust Performance: High avalanche energy ensures reliable operation under adverse conditions.
  • Simplified Circuit Design: P-channel configuration facilitates easy gate drive.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The UPA2720AGR typically comes in a surface-mount package, such as SOP-8, for easy integration into PCB layouts. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). These parameters are critical for selecting the appropriate MOSFET for a given application. Detailed thermal characteristics and application notes can be found in the product datasheet, which is essential for ensuring optimal performance and long-term reliability.

When implementing the UPA2720AGR, careful consideration must be given to thermal management to prevent overheating. Depending on the application's power dissipation requirements, heat sinks or other cooling methods may be necessary to maintain the device's operating temperature within acceptable limits.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,512 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess