EN
  • EN
  • DE

UPA2749UT1A-E2

Part No UPA2749UT1A-E2
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389458-UPA2749UT1A-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2749UT1A-E2 CAD Model

Description

The UPA2749UT1A-E2 is a P-channel Power MOSFET manufactured by NEC (now Renesas Electronics). It's designed for a variety of power management applications, focusing on efficiency and compact size. It's commonly used where space is limited and optimal power conversion is needed.

Applications

  • Load Switching: Provides efficient switching of power to various loads in electronic systems.
  • DC-DC Converters: Used within DC-DC conversion circuits to provide stable and efficient power.
  • Power Management in Portable Devices: Optimized for use in battery-powered and other portable applications where energy efficiency is critical.
  • Motor Control: Suitable for use in low-power motor control applications.
  • LED Lighting: Used in LED driver circuits to power LEDs efficiently.

Features

  • P-Channel MOSFET: Provides design flexibility for circuit configuration.
  • Low On-Resistance (Rds(on)): Reduces power loss and minimizes heat generation.
  • Low Gate Charge (Qg): Enables high-speed switching and reduces switching losses.
  • Small Surface Mount Package: Allows for compact circuit designs.
  • Pb-Free and RoHS Compliant: Meets environmental standards.

Benefits

  • High Efficiency: Low on-resistance and gate charge contribute to high power conversion efficiency.
  • Compact Design: The small surface mount package is ideal for space-constrained applications.
  • Reliable Performance: NEC's (Renesas) quality ensures reliable operation.
  • Simplified Circuit Design: The P-channel configuration can simplify circuit design in specific scenarios.
  • Environmentally Friendly: Pb-free and RoHS compliance ensure minimal environmental impact.

Additional Details

The UPA2749UT1A-E2 has a defined drain-source voltage (Vds) rating, as specified in the Renesas datasheet. The specific Rds(on) and Qg values are also detailed in the datasheet for accurate design considerations. It's typically supplied in tape and reel packaging for automated assembly. Ensure the MOSFET is operated within its specified temperature range to maintain performance and reliability. Proper thermal management may be required depending on the application.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess