EN
  • EN
  • DE

UPA572T-T1

Part No UPA572T-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389540-UPA572T-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA572T-T1 CAD Model

Description

The UPA572T-T1 is an N-channel MOS Field Effect Transistor produced by NEC (now Renesas Electronics). This transistor is specifically engineered for high-speed switching applications where efficiency and compact size are critical. With its low on-resistance and fast switching capabilities, the UPA572T-T1 is well-suited for use in power management circuits, DC-DC converters, and load switches.

Applications

  • DC-DC converters in portable devices
  • Load switches for power distribution
  • Battery management systems
  • Signal amplification circuits
  • High-speed switching circuits

Features

  • N-Channel MOSFET configuration
  • Low drain-source on-resistance (RDS(on))
  • High-speed switching performance
  • Small surface-mount package (typically SOT-23)
  • Low input capacitance
  • Optimized for power efficiency

Benefits

  • Enhanced Power Efficiency: The low on-resistance minimizes power dissipation, contributing to higher efficiency in power conversion circuits, reducing heat generation and extending battery life in portable applications.
  • Fast Switching Speed: The fast switching characteristics allow for efficient operation in high-frequency circuits, reducing switching losses and improving overall system performance.
  • Compact Design: The small surface-mount package enables compact and space-saving designs, making it suitable for use in portable and miniaturized electronic devices.
  • Improved Thermal Performance: The optimized design of the UPA572T-T1 ensures efficient heat dissipation, maintaining reliable operation even under demanding conditions.
  • Reduced Electromagnetic Interference (EMI): The controlled switching characteristics help minimize EMI, ensuring stable and reliable operation in sensitive electronic environments.

Additional Details

The UPA572T-T1 typically features a drain-source voltage (VDSS) of 30V. Its gate-source voltage (VGSS) is rated at ±20V. Continuous drain current (ID) can reach up to 2A, depending on the operating conditions and ambient temperature. The low gate charge (Qg) is a key factor in achieving its fast switching performance. The device is commonly available in a SOT-23 package or similar, which streamlines automated assembly processes. The UPA572T-T1 is frequently employed in battery-powered applications, offering an efficient solution for DC-DC conversion to extend battery lifespan. It finds extensive use in load switching, effectively managing power distribution across various circuit components. Proper thermal management is critical for ensuring the device operates reliably. Designers should consider using heat sinks or thermal vias to enhance heat dissipation, particularly in high-power applications. The UPA572T-T1’s attributes make it a versatile choice for applications requiring a balance of efficiency, performance, and compact form factor.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1675 $57.7875
845+ $0.1374 $116.1030
1,305+ $0.1328 $173.3040
1,805+ $0.1282 $231.4010
2,315+ $0.1247 $288.6805
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess