EN
  • EN
  • DE

UPA802TC-T1

Part No UPA802TC-T1
Manufacturer NEC
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NEC
Win Source Part Number 400514-UPA802TC-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA802TC-T1 CAD Model

Description

The UPA802TC-T1 is a Gallium Arsenide (GaAs) Low Noise Amplifier (LNA) designed by NEC, intended for high-frequency applications where minimizing noise and maximizing signal amplification are critical. This component is designed as a surface mount device.

Applications

  • GPS Receivers: Used to amplify weak satellite signals for improved accuracy and performance.
  • Satellite Communication Systems: Employed in satellite communication equipment to boost incoming signals and improve the signal-to-noise ratio.
  • Wireless LAN (WLAN): Used in WLAN applications to enhance signal strength and extend the communication range.
  • Radar Systems: Employed in radar systems to amplify received signals and enhance detection capabilities.
  • Software Defined Radio (SDR): Utilized in SDR platforms to amplify weak signals and enable the reception of distant transmissions.

Features

  • Low Noise Figure: Offers a low noise figure, typically around 0.8 dB, to minimize added noise during amplification.
  • High Gain: Provides a high gain, typically around 22 dB, to significantly increase signal strength.
  • Surface Mount Package: Designed in a compact surface mount package for easy integration into small electronic devices.
  • Wide Frequency Range: Suitable for a wide range of wireless communication standards due to its wide frequency operation.
  • Internally Matched: Simplifies the design process and reduces the need for external components with its internal matching circuitry.

Benefits

  • Improved Signal Sensitivity: Enhanced sensitivity allows for the detection of weaker signals due to the low noise figure and high gain.
  • Extended Communication Range: Increases communication range in wireless systems through signal amplification.
  • Simplified Design Process: Internal matching reduces the complexity of the design and lowers component requirements.
  • Compact Solution: The small surface mount package allows for easy integration in smaller and portable devices.
  • Enhanced System Performance: Improved overall system performance results from the high gain and low noise characteristics of the amplifier.

Additional Details

The UPA802TC-T1 typically operates with a supply voltage between 3V and 5V. The device features low current consumption. It is typically supplied on tape and reel for automated assembly. The part is lead-free and RoHS compliant.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess