EN
  • EN
  • DE

UPA808T-T1

Part No UPA808T-T1
Manufacturer NEC
Catalog RF Transistors (BJT)
Description MICROWAVE LOW NOISE AMPLIFIER NPN SILICON EPITAXIAL TRANSISTOR WITH BUILT-IN 2 ELEMENTS SUPER MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NEC
Win Source Part Number 400525-UPA808T-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA808T-T1 CAD Model

Description

The UPA808T-T1 is a Gallium Arsenide (GaAs) Low Noise Amplifier (LNA) produced by NEC, engineered for high-frequency applications that demand minimal noise and maximized signal amplification. It is a surface mount device.

Applications

  • GPS Receivers: Utilized to amplify weak satellite signals, enhancing the accuracy and sensitivity of GPS receivers.
  • Satellite Communication Systems: Employed in satellite communication systems to boost incoming signals, improving the signal-to-noise ratio for better communication.
  • Wireless LAN (WLAN): Integrated into WLAN devices to strengthen signal strength and extend communication range for enhanced connectivity.
  • Radar Systems: Used in radar systems to amplify received signals, enhancing detection capabilities for improved performance.
  • Software Defined Radio (SDR): Implemented in SDR platforms to amplify weak signals, enabling the reception of distant or low-power transmissions.

Features

  • Low Noise Figure: Offers a low noise figure, typically around 0.7 dB, minimizing the introduction of noise during signal amplification for clearer signals.
  • High Gain: Provides a high gain, typically around 21 dB, significantly boosting signal strength to improve performance.
  • Surface Mount Package: Designed with a compact surface mount package, enabling easy integration into small electronic devices.
  • Wide Frequency Range: Operates over a broad frequency range, making it suitable for various wireless communication standards.
  • Internally Matched: Simplifies design and reduces the need for external components with its integrated internal matching circuitry.

Benefits

  • Improved Signal Sensitivity: Enhances signal sensitivity, allowing for the detection of weaker signals due to its low noise figure and high gain.
  • Extended Communication Range: Increases the communication range in wireless systems by effectively amplifying the signal.
  • Simplified Design: Reduces design complexity and component requirements with its internal matching capabilities.
  • Compact Solution: Enables integration into small and portable devices due to its compact surface mount package.
  • Enhanced System Performance: Improves overall system performance due to the high gain and low noise characteristics of the amplifier.

Additional Details

The UPA808T-T1 typically operates with a supply voltage between 3V and 5V. It is designed for low current consumption. It is RoHS compliant.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess