EN
  • EN
  • DE

UPB1005GS-E1

Part No UPB1005GS-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description REFERENCE FREQUENCY 16.368 MHz, 2ND IF FREQUENCY 4.092 MHz RF/IF FREQUENCY DOWN-CONVERTER PLL FREQUENCY SYNTHESIZER IC FOR GPS RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389684-UPB1005GS-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPB1005GS-E1 CAD Model

Description

The UPB1005GS-E1 is a GaAs MMIC (Gallium Arsenide Monolithic Microwave Integrated Circuit) manufactured by NEC (now Renesas). It is designed as a single-chip downconverter for satellite broadcasting receivers. This device integrates a mixer, local oscillator buffer amplifier, and IF amplifier, offering a compact and efficient solution for satellite receiver applications.

Applications:

  • Satellite Broadcasting Receivers (DBS)
  • Ku-Band Downconverters
  • Satellite TV (SATV) Systems
  • Wireless Communication Systems
  • Microwave Receivers

Features:

  • Single-Chip Downconverter: Integrates multiple functions into a single device.
  • GaAs MMIC Technology: Provides high-frequency performance and low noise.
  • Integrated Mixer: Converts the high-frequency input signal to a lower intermediate frequency (IF).
  • Local Oscillator Buffer Amplifier: Provides stable LO signal for the mixer.
  • IF Amplifier: Amplifies the IF signal for further processing.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Reduced Component Count: Single-chip integration simplifies receiver design and reduces board space.
  • Improved Performance: GaAs MMIC technology ensures low noise and high gain.
  • Lower Power Consumption: Efficient design minimizes power requirements.
  • Compact Design: Surface mount package allows for miniaturization of receiver systems.
  • Simplified Manufacturing: Fewer components and automated assembly reduce manufacturing costs.

Additional Details:

The UPB1005GS-E1 typically operates in the Ku-band frequency range (10.7 - 12.75 GHz). The specific gain, noise figure, and other performance characteristics are detailed in the datasheet provided by Renesas. It is important to consult the datasheet for precise operating conditions, biasing requirements, and application circuit examples. The integrated local oscillator buffer amplifier reduces the need for external components and simplifies the design of the local oscillator circuit. Proper impedance matching is crucial to achieve optimal performance in downconverter applications. The 'E1' suffix likely indicates a specific revision or packaging option.

You May Also Be Interested in

NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess