EN
  • EN
  • DE

UPB74LS367C

Part No UPB74LS367C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102485-UPB74LS367C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB74LS367C CAD Model

Description

The UPB74LS367C is a hex bus driver with three-state outputs manufactured by NEC. It belongs to the 74LS family of TTL (Transistor-Transistor Logic) devices, known for their low power consumption and improved switching speed due to Schottky technology. This device is used to drive high-capacitance loads or to interface with bus systems, providing buffered outputs and control over the output state.

Applications:

  • Bus Driving: Driving data lines in bus-oriented systems.
  • Memory Interfacing: Buffering address and data lines for memory access.
  • Data Transmission: Driving data signals over longer distances.
  • Logic Level Conversion: Buffering signals between different voltage levels.
  • High-Capacitance Load Driving: Driving loads with high input capacitance.

Features:

  • Hex Bus Driver: Six independent bus driver circuits in a single package.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance (disabled) state.
  • Low-Power Schottky (LS) Technology: Reduced power consumption and improved switching speed.
  • TTL Compatible: Compatible with other TTL logic devices.
  • High Output Drive Capability: Capable of driving multiple loads.

Benefits:

  • Efficient Bus Driving: Provides a robust interface for bus systems.
  • Reduced Power Consumption: LS technology minimizes power usage.
  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Simplified Circuit Design: Integrates six bus drivers into a single package, reducing component count.
  • Versatile Application: Suitable for a wide range of bus-oriented and data transmission applications.

Specifications:

  • Supply Voltage: Typically 5V DC.
  • Input High Voltage (Vih): Minimum 2.0V.
  • Input Low Voltage (Vil): Maximum 0.8V.
  • Output High Voltage (Voh): Minimum 2.4V.
  • Output Low Voltage (Vol): Maximum 0.4V.
  • Operating Temperature: Typically 0°C to +70°C.
  • Package Type: DIP-16 (Dual In-line Package).

The UPB74LS367C is a versatile and efficient bus driver that provides a reliable interface for driving high-capacitance loads and interfacing with bus systems in digital circuits.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess