Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer NEC
Win Source Part Number 400954-UPC1663G-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1663G-E1 CAD Model

Description

The UPC1663G-E1 is a wideband amplifier IC manufactured by NEC (now Renesas Electronics). Similar to the UPC1663C, it is designed for high-frequency applications requiring a balance of gain, low noise, and good linearity. This makes it suitable for communication and instrumentation systems. The '-E1' suffix often indicates specific packaging or electrical variations within the UPC1663 series.

Applications:

  • VHF/UHF Amplifiers: Used in VHF and UHF receiver front-ends.
  • CATV Systems: Found in CATV amplifier modules.
  • Satellite Communication: Used in low-noise amplifiers (LNAs) for satellite receivers.
  • Wireless Communication Devices: Employed in various wireless devices for signal amplification.
  • Test and Measurement Equipment: Suitable for signal conditioning and amplification in test equipment.

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes the introduction of noise during amplification.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Good Linearity: Maintains signal integrity by minimizing distortion.
  • Small Package: Available in a compact package for easy integration.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the ability to receive weak signals.
  • Increased System Sensitivity: High gain improves overall system sensitivity.
  • Reduced Distortion: Good linearity ensures accurate signal reproduction.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Enhanced Performance: Provides optimized performance for high-frequency applications.

Additional Details:

The UPC1663G-E1 typically operates on a single supply voltage, usually around 5V. Its characteristics include a gain of approximately 18-22 dB, a low noise figure (typically less than 4 dB), and a wide bandwidth extending to several hundred MHz. The precise output power capability varies based on the application. Refer to the datasheet for detailed specifications and operating conditions. Its package type is generally a small outline package (SOP) or similar, enabling surface mount assembly. The suffix '-E1' may indicate specific electrical characteristics or tape and reel packaging configurations tailored for automated assembly lines. The good linearity of this amplifier makes it valuable in applications that require minimal signal distortion.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC / Ultra-High-Speed, Low-Distortion, Differentialto- Single-Ended Line Receivers with Enable
Lowest to $5.0495
ECAD model for MAX4445ESE
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $3.0827
ECAD model for FMS6413CSX
Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $4.2129
ECAD model for LT1251CS#PBF
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
ECAD model for HA4600CH96
Texas Instruments
IC AMP TFT-LCD 28HTSSOP / Programmable Gamma-Voltage Generator
Lowest to $3.5536
ECAD model for BUF16821AIPWPRQ1
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1105IBZ
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $1.6937
ECAD model for ADA4432-1BRJZ-R7
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
ECAD model for HA5024IPZ
Texas Instruments
DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC | IC AGC VIDEO AMP 8DIP
Lowest to $2.1980
ECAD model for TL026CP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8085 $72.3400
90+ $1.4838 $133.5420
140+ $1.4372 $201.2080
190+ $1.3906 $264.2140
245+ $1.3453 $329.5985
325+ $1.2057 $391.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,100 pieces
MOQ: 40 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention