EN
  • EN
  • DE

UPC1852BCT(MS)

Part No UPC1852BCT(MS)
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390147-UPC1852BCT(MS)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1852BCT(MS) CAD Model

Description

The UPC1852BCT(MS) is a sound processor IC manufactured by NEC. It's designed for use in audio systems to perform various signal processing functions, ultimately enhancing the listening experience. This IC integrates multiple functions typically found in audio equipment into a single chip, reducing component count and simplifying circuit design.

Applications

  • Audio Amplifiers
  • Car Audio Systems
  • Home Theater Systems
  • Portable Audio Players
  • Mixing Consoles

Features

  • Integrated Tone Control: Allows adjustment of bass and treble frequencies.
  • Volume Control: Provides electronic volume adjustment.
  • Input Selector: Enables selection between multiple audio inputs.
  • Low Noise and Distortion: Ensures high-quality audio reproduction.
  • Single Supply Operation: Simplifies power supply requirements.
  • Compact Package: Reduces board space requirements.

Benefits

  • Improved Audio Quality: Tone control allows for fine-tuning of the audio signal to suit personal preferences or correct for deficiencies in the audio source.
  • Simplified System Design: Integration of multiple functions reduces the number of external components required, simplifying circuit design and reducing board space.
  • Reduced System Cost: Integration reduces component count, lowering overall system cost.
  • Enhanced User Experience: Electronic volume control and input selection provide convenient and user-friendly operation.
  • Reliable Performance: Designed for stable and consistent performance in various audio applications.

The UPC1852BCT(MS) offers a cost-effective and space-saving solution for implementing advanced audio processing functions in a wide range of audio equipment. It is an ideal choice for manufacturers seeking to improve the performance and functionality of their products while minimizing cost and complexity.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess