EN
  • EN
  • DE

UPC2572GS

Part No UPC2572GS
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390282-UPC2572GS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC2572GS CAD Model

Description

The UPC2572GS is a power amplifier IC manufactured by NEC (now Renesas Electronics). It is designed for use in a variety of audio applications, providing efficient power amplification with low distortion.

Applications:

  • Audio Power Amplifiers for consumer electronics
  • Stereo systems
  • Portable audio devices
  • Automotive audio systems

Features:

  • Low distortion: Ensures high-quality audio reproduction.
  • High output power: Capable of delivering significant power to drive speakers.
  • Built-in protection circuits: Protects the IC from overcurrent, overvoltage, and thermal overload.
  • Wide operating voltage range: Offers flexibility in power supply design.
  • Compact package: Allows for efficient use of board space.

Benefits:

  • Improved audio quality: Low distortion results in clearer and more accurate sound.
  • Enhanced reliability: Protection circuits prevent damage and extend the lifespan of the amplifier.
  • Simplified design: Integrated features reduce the number of external components required.
  • Versatile application: Suitable for a wide range of audio devices and systems.
  • Cost-effective solution: Provides a balance of performance and affordability.

Additional Details:

While specific technical specifications require consulting the Renesas datasheet for UPC2572GS, these devices generally feature low total harmonic distortion (THD), good signal-to-noise ratio (SNR), and efficient power conversion. They often require external heatsinking depending on the output power requirements. The UPC2572GS is typically available in a surface-mount package. Always refer to the official datasheet for detailed electrical characteristics, pin configurations, and application circuit examples when designing with this IC.

You May Also Be Interested in

NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess