EN
  • EN
  • DE

UPC3403G

Part No UPC3403G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390658-UPC3403G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC3403G CAD Model

Description

The UPC3403G is a quad operational amplifier manufactured by NEC (now Renesas Electronics). It is designed for general-purpose amplification and signal processing applications, providing a stable and reliable performance across a wide range of operating conditions.

Applications

      
  • Audio Amplifiers: Used in audio preamplifiers, headphone amplifiers, and small audio mixers.
  •   
  • Instrumentation: Suitable for amplifying signals from sensors and transducers in measurement instruments.
  •   
  • Active Filters: Can be configured to create various types of active filters, such as low-pass, high-pass, and band-pass filters.
  •   
  • Voltage Comparators: Used for comparing two voltage levels and providing an output based on the comparison.
  •   
  • Signal Conditioning: Employed in signal conditioning circuits to prepare signals for further processing.

Features

      
  • Quad Operational Amplifier: Contains four independent operational amplifiers within a single package.
  •   
  • Low Input Bias Current: Offers low input bias current, which reduces errors in high-impedance circuits.
  •   
  • High Open-Loop Gain: Provides high open-loop gain for accurate amplification.
  •   
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, offering flexibility in various applications.
  •   
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage in case of output shorts.

Benefits

      
  • Cost-Effective: Reduces component count and overall system cost by integrating four op-amps in one package.
  •   
  • Space-Saving: Minimizes board space requirements due to the quad configuration.
  •   
  • Simplified Design: Eases circuit design and implementation with integrated functionality.
  •   
  • Improved Stability: Offers stable performance across a range of operating conditions.
  •   
  • Versatility: Suitable for a wide range of general-purpose amplification and signal processing tasks.

Additional Details

The UPC3403G typically requires a dual power supply (e.g., ±15V) for operation, but can also be used in single-supply configurations with appropriate biasing. It's important to consider specifications like input offset voltage, input bias current, and slew rate when selecting the UPC3403G for specific applications. Commonly available in DIP and SOIC packages.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Lowest to $291.2610
NEC
Lowest to $84.4190
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess