EN
  • EN
  • DE

PSMN4R8-100PSE

Part No PSMN4R8-100PSE
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO-220
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715809-PSMN4R8-100PSE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN4R8-100PSE CAD Model

Description

    

The PSMN4R8-100PSE is a high-performance, 100V N-channel enhancement mode field-effect transistor (MOSFET) designed by NXP Semiconductors. This power MOSFET is tailored for a wide range of applications, offering a perfect balance between fast switching, low on-state resistance, and cost-effectiveness. Its robustness and efficiency make it an ideal choice for power management tasks in various electronic devices.

  

Key Features

  
        
  • Low On-State Resistance: The PSMN4R8-100PSE features an ultra-low on-state resistance (RDS(on)) of 4.8 mΩ at VGS = 10 V, which minimizes conduction losses and leads to better energy efficiency.
  •     
  • High Continuous Current: It can handle a high continuous drain current (ID) of up to 80 A, making it suitable for high-power applications.
  •     
  • Fast Switching Performance: With a fast switching speed, this MOSFET ensures reduced switching losses, which is critical for high-frequency power conversion systems.
  •     
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy (EAS) capability, ensuring reliability under extreme conditions.
  •     
  • Low Thermal Resistance: The PSMN4R8-100PSE has a low thermal resistance, which helps in maintaining a lower operating temperature and enhances the overall lifespan of the device.
  •   
  

Applications

  

The versatility of the PSMN4R8-100PSE MOSFET allows it to be used in a variety of applications, including:

  
        
  • Switch Mode Power Supplies (SMPS)
  •     
  • DC-DC Converters
  •     
  • Motor Drives
  •     
  • Power Management Systems
  •     
  • Automotive Applications
  •     
  • Power Tools
  •     
  • LED Lighting Solutions
  •   
  

Package and Quality

  

This MOSFET is packaged in a TO-220 package, which is widely used for through-hole mounting. The package is designed for optimal heat dissipation and ease of integration into various circuit designs. In terms of quality, NXP Semiconductors ensures that the PSMN4R8-100PSE meets the highest standards, providing reliable and consistent performance for the end-user.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess