EN
  • EN
  • DE

UPC393HA

Part No UPC393HA
Manufacturer NEC
Catalog Electronic Wholesale
Description LOW POWER DUAL COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277663-UPC393HA
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC393HA CAD Model

Description

The uPC393HA is a dual low-power operational amplifier from NEC (now Renesas Electronics). It's designed for a wide range of analog applications, offering low power consumption, high input impedance, and excellent stability. This operational amplifier is suitable for battery-powered devices, portable equipment, and other applications where low power consumption is critical.

Applications:

  • Battery-Powered Devices: Amplification and signal conditioning in portable electronic devices.
  • Portable Equipment: Use in instrumentation, data acquisition systems, and medical devices.
  • Sensor Amplifiers: Amplifying signals from various sensors.
  • Active Filters: Implementing active filter circuits for signal processing.
  • Voltage Comparators: Comparing two voltages for control and monitoring applications.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • High Input Impedance: Reduces loading effects on signal sources.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Single Supply Operation: Can operate from a single power supply.
  • Internal Frequency Compensation: Simplifies circuit design and eliminates the need for external compensation components.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits.

Benefits:

  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Versatile Amplification: Suitable for a wide range of analog applications.
  • Simplified Circuit Design: Reduces component count and simplifies layout.
  • High Performance: Offers excellent stability and accuracy.
  • Cost-Effective Solution: Provides a cost-effective solution for analog amplification.

Additional Details:

The uPC393HA operates from a single or dual power supply. It has a high open-loop gain and a common-mode rejection ratio. The slew rate is an important parameter that indicates the amplifier's ability to respond to fast-changing input signals. The input bias current and input offset voltage are parameters that affect the accuracy of the amplifier. The datasheet for the uPC393HA provides detailed information on its electrical characteristics, application circuits, and layout guidelines. The amplifier is available in a variety of packages, including DIP and SMD. External components, such as resistors and capacitors, are typically used to configure the amplifier for specific applications. Proper power supply decoupling is essential for stable operation. It offers low input bias current and low offset voltage.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess