EN
  • EN
  • DE

UPC4081C

Part No UPC4081C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description J-FET INPUT OPERATIONAL AMPLIFIER  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390750-UPC4081C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4081C CAD Model

Description

The UPC4081C is a quad operational amplifier manufactured by NEC (now Renesas Electronics). Similar to the UPC4081BC, this integrated circuit (IC) is designed for a wide range of analog applications, offering stable performance and reliability. The UPC4081C is appreciated for its low noise and power efficiency, making it ideal for tasks demanding precision signal handling.

Applications:

  • Audio Processing: Utilized in audio mixers, equalizers, and effects units.
  • Filter Circuits: Implemented in active filters for audio and instrumentation applications.
  • Instrumentation: Used in precision measurement devices and data acquisition systems.
  • Voltage Regulators: Employed as control elements in linear voltage regulators.
  • Signal Conditioning: Applied in circuits that perform signal scaling, buffering, and level shifting.

Features:

  • Quad Op-Amp: Contains four independent operational amplifiers.
  • Low Noise Performance: Minimizes unwanted signal noise for clearer signal reproduction.
  • Wide Operating Voltage: Supports a broad range of supply voltages.
  • Short-Circuit Protection: Prevents damage from output shorts.
  • High Open-Loop Gain: Provides substantial gain for signal amplification.

Benefits:

  • Compact Design: The quad configuration saves space on the PCB.
  • Cost-Effective Solution: Offers multiple op-amps at a reasonable price.
  • Simplified Circuit Layout: Reduces complexity in circuit design.
  • Enhanced Signal Clarity: Low noise ensures high-quality signal amplification.
  • Robust Performance: Short-circuit protection enhances operational reliability.

The UPC4081C typically comes in a 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). Key specifications include input offset voltage, input bias current, and slew rate, tailored for low-noise and general-purpose amplification. The operating temperature range typically spans from -20°C to +75°C. Its design is optimized for use in environments where minimal signal distortion is crucial.

Common uses include any application requiring multiple operational amplifiers in a compact form factor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess