The UPC4572G2-T1 is a dual operational amplifier manufactured by NEC (now Renesas Electronics). It is a high-performance amplifier designed for audio and general-purpose applications that require low noise and distortion. It features high gain and input impedance, making it suitable for preamplifiers, active filters, and signal conditioning circuits.
Applications:
- Audio preamplifiers
- Active filters
- Signal conditioning circuits
- Instrumentation amplifiers
- Headphone amplifiers
Features:
- Dual operational amplifier
- Low noise
- Low distortion
- High gain
- High input impedance
- Wide supply voltage range
- Short-circuit protection
Benefits:
- Excellent audio quality: Low noise and distortion characteristics ensure clear and accurate audio amplification.
- Versatile applications: Suitable for a wide range of applications due to its high gain and input impedance.
- Reliable operation: Built-in short-circuit protection enhances the amplifier's robustness and longevity.
- Simplified design: Dual amplifier configuration allows for compact and efficient circuit designs.
- Stable performance: Wide supply voltage range ensures stable operation under varying power supply conditions.
Additional Details:
The UPC4572G2-T1 is typically available in an 8-pin SOP (Small Outline Package). Key electrical specifications include a typical open-loop voltage gain of 100dB, low input noise voltage, and wide bandwidth. It operates over a wide temperature range, making it suitable for various environments. The 'T1' suffix usually indicates specific packaging or tape and reel options. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.