EN
  • EN
  • DE

UPC5021GT-102

Part No UPC5021GT-102
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390889-UPC5021GT-102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC5021GT-102 CAD Model

Description

The UPC5021GT-102 is a direct broadcast satellite (DBS) tuner integrated circuit (IC) manufactured by NEC. It's designed for use in satellite receivers and set-top boxes to process and demodulate signals received from a satellite dish. This IC plays a crucial role in converting the high-frequency signals from the LNB (Low-Noise Block downconverter) into a baseband signal that can be further processed by the receiver.

Applications:

  • Satellite Receivers
  • Set-Top Boxes (STBs) for satellite TV
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite TV Tuner Modules

Features:

  • Integrated Tuner Functionality: Combines multiple functions for satellite signal reception.
  • Low Noise Figure: Provides excellent signal reception with minimal added noise.
  • High Gain: Amplifies the weak satellite signals to usable levels.
  • Stable Local Oscillator: Ensures accurate frequency conversion.
  • Compact Package: Allows for integration in small form-factor devices.
  • AGC (Automatic Gain Control): Maintains a stable output signal level despite variations in input signal strength.

Benefits:

  • Improved Signal Quality: Delivers a clearer and more reliable satellite TV picture.
  • Reduced System Cost: Integration minimizes external components needed.
  • Smaller Footprint: Enables compact receiver designs.
  • Enhanced Performance: Optimized for DBS signal reception.
  • Simplified Design: Simplifies the design and manufacturing of satellite receivers.

This IC typically operates within a specific frequency range dictated by satellite communication standards. The internal local oscillator is critical for downconverting the received high-frequency signals to a lower intermediate frequency (IF) signal. This IF signal is then demodulated to extract the audio and video information. The UPC5021GT-102 contributes to the overall performance and reliability of the satellite receiver. It is designed to meet the stringent requirements of satellite broadcasting and provides a stable and efficient solution for signal reception and processing.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess