EN
  • EN
  • DE

X25330S8I-2.5T1

Part No X25330S8I-2.5T1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403825-X25330S8I-2.5T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25330S8I-2.5T1 CAD Model

Description

The X25330S8I-2.5T1 is a 32Kb Serial SPI EEPROM manufactured by Intersil. This device is designed for low voltage operation (2.5V) and is offered in an 8-lead SOIC (Small Outline Integrated Circuit) package. The EEPROM offers a reliable non-volatile memory solution suitable for various applications requiring configuration storage, data logging, and parameter adjustments.

Applications:

  • Low-Power Microcontroller Systems: Used for storing program code, configuration data, and user preferences in battery-operated devices.
  • Industrial Sensors and Instrumentation: Stores calibration data, sensor readings, and system parameters.
  • Consumer Electronics: Integrated into devices such as remote controls, smart appliances, and portable audio players.
  • Medical Devices: Used for storing patient data, device settings, and diagnostic information.
  • Automotive Electronics: Stores vehicle configuration settings, diagnostic codes, and other critical data.

Features:

  • 32Kb Memory: Provides ample non-volatile storage capacity for various data requirements.
  • SPI Serial Interface: Enables simple and efficient communication with microcontrollers and other digital systems using the standard Serial Peripheral Interface (SPI).
  • Low-Voltage Operation (2.5V): Optimized for low-power applications, reducing overall energy consumption.
  • Self-Timed Write Cycle: Simplifies write operations, eliminating the need for external timing circuitry.
  • Write Protection: Prevents accidental data corruption by disabling write operations to specific memory locations.
  • 8-Lead SOIC Package: Compact surface-mount package for efficient board space utilization.

Benefits:

  • Easy Integration: SPI interface allows straightforward connection to microcontrollers and other SPI-compatible devices.
  • Low Power Consumption: Optimized for low-voltage operation, minimizing power drain in battery-powered systems.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Compact Size: Small SOIC package saves board space and simplifies assembly.
  • Write Protection Features: Prevents accidental data overwrites, ensuring data integrity.

Additional Details:

The X25330S8I-2.5T1 is designed to operate at 2.5V, making it ideal for low-power applications. The SPI interface supports standard SPI modes, providing compatibility with a wide range of microcontrollers. The device features a self-timed write cycle, which simplifies write operations and eliminates the need for external timing components. The X25330S8I-2.5T1 is available in an 8-lead SOIC package, allowing for efficient board space utilization. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable operation in harsh environments. The device also supports block write protection, allowing multiple memory locations to be protected simultaneously. This EEPROM offers a robust and versatile solution for non-volatile data storage in a variety of low-power electronic systems.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess