EN
  • EN
  • DE

UPC5023GR-150-8JG-E1

Part No UPC5023GR-150-8JG-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390901-UPC5023GR-150-8JG-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC5023GR-150-8JG-E1 CAD Model

Description

The UPC5023GR-150-8JG-E1 is a direct broadcast satellite (DBS) tuner integrated circuit (IC) manufactured by NEC. It's used within satellite receivers and set-top boxes to receive, downconvert, and demodulate satellite signals. Its core purpose is to convert the high-frequency signals from the LNB (Low-Noise Block downconverter) into a baseband signal that can then be processed by the receiver to display TV channels.

Applications:

  • Satellite Receivers
  • Set-Top Boxes (STBs) for satellite TV
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite TV Tuner Modules

Features:

  • Integrated Tuner Functionality: Combines the necessary functions for satellite signal reception into a single chip.
  • Low Noise Figure: Provides good signal reception with minimal noise.
  • High Gain: Amplifies weak satellite signals to usable levels.
  • Stable Local Oscillator: Ensures accurate frequency conversion during signal processing.
  • Compact Package: Designed for easy integration in compact device designs.
  • AGC (Automatic Gain Control): Maintains a stable output signal level regardless of fluctuations in the input signal strength.

Benefits:

  • Improved Signal Quality: Enhances the clarity and reliability of the satellite TV picture.
  • Reduced System Cost: Integration reduces the requirement for external components.
  • Smaller Footprint: Enables smaller, more compact receiver designs.
  • Enhanced Performance: Specifically optimized for DBS signal reception and processing.
  • Simplified Design: Streamlines the design and manufacturing processes for satellite receivers.

The IC operates within frequencies defined by satellite communication standards, usually within the GHz range. The internal local oscillator is critical for converting high-frequency signals into a lower intermediate frequency (IF) signal, which is then demodulated for audio and video extraction. The UPC5023GR-150-8JG-E1 ensures satellite receiver performance and reliability and meets requirements for satellite broadcasting, delivering a stable and efficient solution for signal processing.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $22.5849

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess