EN
  • EN
  • DE

UPC78L12T-2-E1

Part No UPC78L12T-2-E1
Manufacturer NEC
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391050-UPC78L12T-2-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78L12T-2-E1 CAD Model

Description

The UPC78L12T-2-E1 is a three-terminal positive voltage regulator manufactured by NEC. This device is designed to provide a stable 12V output voltage for various electronic applications where a consistent voltage source is crucial. The 'E1' suffix likely indicates a specific packaging or production variation. These regulators are commonly used in applications such as power supplies for microcontrollers, sensors, and other sensitive electronic components.

Applications:

  • Power supply for microcontrollers and digital logic circuits that require 12V.
  • Voltage regulation in industrial control systems.
  • Linear regulation in consumer electronics requiring 12V rails.
  • Powering sensors and analog circuits that operate at 12V.
  • Post-regulation for switching power supplies.
  • General-purpose 12V voltage regulation.

Features:

  • Fixed 12V Output Voltage: Provides a stable and regulated 12V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator and load from excessive current during a short circuit.
  • Thermal Overload Protection: Prevents the regulator from overheating and potentially failing.
  • Output Transistor Safe-Area Compensation: Protects the output transistor from exceeding its safe operating area.
  • Minimal External Components: Requires only a few external capacitors for stable operation.
  • Small Package: Typically available in a compact package (e.g., SOT-89) suitable for space-constrained applications.

Benefits:

  • Reliable Voltage Regulation: Ensures a stable 12V output, protecting sensitive components from voltage variations.
  • Simplified Circuit Design: Requires minimal external components, reducing complexity and cost.
  • Protection Features: Built-in protection features enhance the reliability and lifespan of the regulator and connected circuits.
  • Easy to Use: Simple three-terminal configuration makes it easy to integrate into existing designs.
  • Cost-Effective: Provides a low-cost solution for voltage regulation needs.

Additional Details:

The UPC78L12T-2-E1 is typically housed in a small plastic package like SOT-89. The input voltage must be higher than the 12V output voltage, up to a maximum limit which is usually specified around 30V or 35V. Important electrical characteristics include the output voltage tolerance (typically ±5%), the quiescent current (the current consumed by the regulator itself), and the maximum output current (typically 100mA). Thermal resistance is a crucial parameter determining the regulator's ability to dissipate heat; proper thermal management may be necessary in applications with higher current demands. Always consult the datasheet for detailed information on operating temperature ranges, absolute maximum ratings, and complete electrical specifications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess