The uPC79M12HF is a three-terminal negative voltage regulator manufactured by NEC (now Renesas Electronics). This regulator provides a fixed -12V output voltage and is designed for a wide range of applications requiring a stable negative supply.
Applications:
- Negative Voltage Regulation
- Linear Power Supplies
- Local Regulation
- On-Card Regulation
- Microprocessor Power Supplies
Features:
- Fixed -12V Output
- Output Current up to 0.5A
- Internal Short-Circuit Current Limiting
- Thermal Overload Protection
- Output Transistor Safe-Area Compensation
- TO-220 Package
Benefits:
- Stable Negative Voltage: Provides a consistent and reliable -12V output voltage.
- Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
- Overload Protection: Internal current limiting and thermal overload protection prevent damage from excessive current or temperature.
- Safe Operation: Output transistor safe-area compensation enhances reliability and prevents transistor failure.
- Easy to Use: The TO-220 package facilitates easy mounting and heat sinking.
Technical Specifications:
The uPC79M12HF has a fixed output voltage of -12V. The input voltage range is typically -14.5V to -30V. It can supply an output current of up to 0.5A. The dropout voltage is typically 2V. The device has internal short-circuit and thermal overload protection. It is typically housed in a TO-220 package for efficient heat dissipation. Consult the datasheet for detailed electrical characteristics and thermal specifications.
The uPC79M12HF is an ideal choice for applications needing a well-regulated and protected -12V negative voltage supply. Its ease of use and comprehensive protection features make it suitable for a variety of electronic devices.