EN
  • EN
  • DE

UPD27128D-2

Part No UPD27128D-2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391703-UPD27128D-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27128D-2 CAD Model

Description

The UPD27128D-2 is a CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. EPROMs are a type of non-volatile memory that can be electrically programmed and erased, typically using ultraviolet light. The UPD27128D-2 offers a storage capacity of 128 kilobits (16KB), making it suitable for storing firmware, boot code, and other program data in a variety of embedded systems.

Applications

  • Embedded Systems: Used for storing firmware and control code in microcontrollers and microprocessors.
  • Industrial Control Systems: Implements program storage in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Provides storage for calibration data and program routines in test and measurement instruments.
  • Aerospace and Defense: Used in avionics and military systems for storing critical software and configuration parameters.
  • Consumer Electronics: Can be found in older gaming consoles, electronic toys, and other devices requiring non-volatile memory.

Features

  • 128 Kilobit (16KB) Storage Capacity: Provides ample space for storing program code and data.
  • CMOS Technology: Offers low power consumption, essential for battery-powered applications.
  • Erasable and Reprogrammable: Allows for firmware updates and modifications through UV light exposure.
  • Fast Access Time: -2 indicates a relatively fast access time, improving system performance. (Specific access time needs to be verified via datasheet)
  • Single +5V Power Supply: Simplified system design with a single voltage requirement.
  • JEDEC Standard Pinout: Facilitates easy integration into existing systems and designs.

Benefits

  • Flexibility: Reprogrammability enables firmware updates and customization without requiring physical replacement of the memory chip.
  • Low Power Consumption: Minimizes power drain in battery-operated devices, extending battery life.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed, ensuring data integrity.
  • Cost-Effective: EPROMs offer a cost-effective solution for non-volatile memory requirements in many applications.
  • Simplified System Design: Single power supply requirement simplifies the power supply circuitry.

Additional Details: The UPD27128D-2 typically comes in a DIP (Dual In-line Package) package, facilitating easy insertion and removal from circuit boards. The erasure process requires exposing the chip to ultraviolet light of a specific wavelength for a specified duration, as detailed in the datasheet. The data sheet specifies the precise operating parameters, access times, and electrical characteristics. Consult the datasheet for specific timing diagrams, voltage levels, and other critical information to ensure proper integration and operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
KEC
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess