EN
  • EN
  • DE

UPD2844BGS-E1

Part No UPD2844BGS-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391737-UPD2844BGS-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD2844BGS-E1 CAD Model

Description

The UPD2844BGS-E1 is a clock generator IC manufactured by NEC. Clock generators are essential components in digital systems, responsible for providing the timing signals that synchronize the operation of various circuits. This specific IC is designed to provide stable and accurate clock signals for a wide range of applications.

Applications

  • Microprocessor-based systems: Used to provide the system clock for CPUs and other processing units.
  • Digital signal processing (DSP) applications: Generates the clock signals needed for DSP chips to operate correctly.
  • Communication equipment: Provides timing signals for data transmission and reception circuits.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other control devices where precise timing is crucial.
  • Consumer electronics: Employed in devices such as set-top boxes, DVD players, and digital cameras.

Features

  • Multiple clock outputs: It likely provides several clock outputs with different frequencies, allowing it to serve multiple components in a system.
  • Programmable clock frequencies: The clock frequencies may be programmable, allowing the user to adapt the clock signals to the specific needs of the application.
  • Low jitter: The IC is designed to produce clock signals with minimal jitter, ensuring accurate and reliable timing.
  • High stability: The clock frequencies are stable over a wide range of operating conditions.
  • Low power consumption: Designed for efficient operation to minimize power usage.

Benefits

  • Improved system performance: By providing stable and accurate clock signals, the UPD2844BGS-E1 helps to improve the overall performance of the system.
  • Reduced design complexity: The integrated clock generator simplifies the design of digital systems by providing a single source for all necessary clock signals.
  • Lower system cost: By reducing the number of components required, the UPD2844BGS-E1 can help to lower the overall cost of the system.
  • Enhanced reliability: The IC is designed for reliable operation over a long period of time.

Further details on the specific technical specifications like the exact frequency range, voltage requirements, and package type would be available in the official datasheet from NEC. Clock generators play a key role in ensuring the proper operation and synchronization of digital systems. Their precision and stability are vital to the correct functioning of many electronic devices.

You May Also Be Interested in

NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess